Texas Instruments High-Performance Analog Bipolar Transistor Arrays SN75468NSRG4

Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SN75468NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SN75468NSRG4-ND
Bipolar Transistor Arrays SN75468NSRG4-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO

Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-SN75468NSRG4
Bipolar Transistor 277-SN75468NSRG4
100-V, 7-ch darlington array with TTL or CMOS compatibility 16-SO 0 to 70 Product overview: SN75468NSRG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NSRG4 can be used for catalog matching and distributor lookup.

100-V, 7-ch darlington array with TTL or CMOS compatibility 16-SO 0 to 70 Product overview: SN75468NSRG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278706-SN75468NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278706-SN75468NSRG4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278706-SN75468NSRG4
Win Source Part Number: 1278706-SN75468NSRG4 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q100 Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Texas Instruments Base Product Number: 75468

Win Source Part Number: 1278706-SN75468NSRG4
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q100
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Base Product Number: 75468

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
SN75468NSRG4
Darlington Transistors SN75468NSRG4
Darlington Transistors Hi Vltg Darlington Transistor Arrays

Darlington Transistors Hi Vltg Darlington Transistor Arrays

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SN75468NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SN75468NSRG4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SN75468NSRG4
TRANS 7NPN DARL 100V 0.5A 16SO

TRANS 7NPN DARL 100V 0.5A 16SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number SN75468NSRG4-ND 277-SN75468NSRG4 1278706-SN75468NSRG4 SN75468NSRG4 SN75468NSRG4
Product Name Bipolar Transistor Arrays Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type "16-SOIC (0.209"", 5.30mm Width)" SOT3 AEC-Q100
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Single, Pre-Biased Bipolar Transistors - BCR142B6327HTLA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details