Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065714-SN75468NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
7-ch NPN Darlington Array, 100V, 500mA, SOP, TTL/CMOS Product overview: SN75468NSR from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NSR can be used for catalog matching and distributor lookup.
Darlington Transistors Hi Vltg Darlington Transistor Arrays
TRANS 7NPN DARL 100V 0.5A 16SO
TRANS 7NPN DARL 100V 0.5A 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 296-27997-1-ND | 065714-SN75468NSR | 277-SN75468NSR | SN75468NSR | SN75468NSR | SN75468NSR |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SN75468NSR | 100V 500mA Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN; 7 NPN Darlington | NPN | 7 NPN Darlington; NPN | ||
| Package Type | "16-SOIC (0.209"", 5.30mm Width)" | SOT3; 16-SO | 16-SO | 16-SOIC (0.209", 5.30mm Width) | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |