Texas Instruments High-Performance Analog Bipolar Transistor Arrays SN75468NG4

Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SN75468NG4-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SN75468NG4-ND
Bipolar Transistor Arrays SN75468NG4-ND
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP

Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP

Buy Now Datasheet
Singapore, Singapore
100V 0.5A DIP Bipolar Transistor
277-SN75468NG4
100V 0.5A DIP Bipolar Transistor 277-SN75468NG4
TRANS 7NPN DARL 100V 0.5A DIP Product overview: SN75468NG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NG4 can be used for catalog matching and distributor lookup.

TRANS 7NPN DARL 100V 0.5A DIP Product overview: SN75468NG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278705-SN75468NG4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278705-SN75468NG4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278705-SN75468NG4
Win Source Part Number: 1278705-SN75468NG4 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q100 Standard Package: 25 Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: SN75468NE4,SN75468NE 4 Base Product Number: 75468

Win Source Part Number: 1278705-SN75468NG4
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q100
Standard Package: 25
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: SN75468NE4,SN75468NE4
Base Product Number: 75468

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SN75468NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SN75468NG4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SN75468NG4
TRANS 7NPN DARL 100V 0.5A DIP

TRANS 7NPN DARL 100V 0.5A DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SN75468NG4-ND 277-SN75468NG4 1278705-SN75468NG4 SN75468NG4
Product Name Bipolar Transistor Arrays 100V 0.5A DIP Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type "16-DIP (0.300"", 7.62mm)" Tube SOT3 AEC-Q100
Transistor Grade / Operating Range Automotive
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data