Manufacturer: Texas Instruments
Win Source Part Number: 065713-SN75468NE4
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
100-V, 7-ch darlington array with TTL or CMOS compatibility 16-PDIP 0 to 70 Product overview: SN75468NE4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468NE4 can be used for catalog matching and distributor lookup.
TRANS 100V 500MA 16-PDIP
100-V, 7-CH DARLINGTON ARRAY WIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 065713-SN75468NE4 | 277-SN75468NE4 | 296-SN75468NE4-ND | SN75468NE4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SN75468NE4 | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 7 NPN Darlington | NPN | ||
| Package Type | SOT3; 16-PDIP | "16-DIP (0.300"", 7.62mm)" | ||
| IC(max) | 500 milliamps | 500 milliamps |