TRANS 7NPN DARL 100V 0.5A 16SO Product overview: SN75468DRG4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SN75468DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1100940-SN75468DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-SN75468DRG4 | 1100940-SN75468DRG4 |
| Product Name | 100V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - SN75468DRG4 |
| Polarity | NPN | NPN; 7 NPN Darlington |