Manufacturer: Texas Instruments
Win Source Part Number: 030491-SN75468DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Family Name: SN75468
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Alternative Parts (Cross-Reference): ULN2024L; ULN2023L; ULN2023L-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
100-V, 7-ch darlington array with TTL or CMOS compatibility 16-SOIC 0 to 70 Product overview: SN75468DR from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468DR can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 100V 0.5A 16SO
SOIC-16 Darlington Transistor Arrays ROHS
TRANS 7NPN DARL 100V 0.5A 16SO
Darlington Transistors Hi Vltg Darlington Transistor Arrays
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 030491-SN75468DR | 296-26653-1-ND | 277-SN75468DR | SN75468DR | SN75468DR | SN75468DR | SN75468DR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SN75468DR | Bipolar Transistor Arrays | SOIC Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays | Bipolar Transistor Arrays | Darlington Transistors |
| Polarity | NPN; 7 NPN Darlington | NPN | NPN | 7 NPN Darlington; NPN | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |