Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
Win Source Part Number: 1278704-SN75468DE4
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q100
Standard Package: 40
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Base Product Number: 75468
100-V, 7-ch darlington array with TTL or CMOS compatibility 16-SOIC 0 to 70 Product overview: SN75468DE4 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468DE4 can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 100V 0.5A 16SO
Darlington Transistors HV HA Darlington
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | SN75468DE4-ND | 1278704-SN75468DE4 | 277-SN75468DE4 | SN75468DE4 | SN75468DE4 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | SOIC Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3 | AEC-Q100 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 500 milliamps | 500 milliamps |