Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN75454BPG4

Description
Win Source Part Number: 1260206-SN75454BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75454BPE4,SN75454B PE4 Base Product Number: SN75454
Request a Quote Datasheet
Description
Win Source Part Number: 1260206-SN75454BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75454BPE4,SN75454B PE4 Base Product Number: SN75454
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260206-SN75454BPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260206-SN75454BPG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260206-SN75454BPG4
Win Source Part Number: 1260206-SN75454BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75454BPE4,SN75454B PE4 Base Product Number: SN75454

Win Source Part Number: 1260206-SN75454BPG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Standard Package: 50
Logic Type: Peripheral Driver
Output Type: Open Collector
Current - Output High, Low: -, 300mA
Number of Elements: 2
Number of Bits per Element: 2
Input Type: Non-Inverting
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75454BPE4,SN75454BPE4
Base Product Number: SN75454

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1260206-SN75454BPG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Output Configuration Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
LED Drivers - A6282EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Gate Driver ICs - 6ED2230S12T - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 10 to 20 volts
View Details