Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - SN75453BP SN75453BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 007530-SN75453BP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Alternative Parts (Cross-Reference): SN75453BDRG4; SN75478D; SN75453BPE4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Wireless
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007530-SN75453BP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Alternative Parts (Cross-Reference): SN75453BDRG4; SN75478D; SN75453BPE4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75453BP - 007530-SN75453BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75453BP
007530-SN75453BP
PMIC - PMIC - Gate Drivers - SN75453BP 007530-SN75453BP
Manufacturer: Texas Instruments Win Source Part Number: 007530-SN75453BP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Alternative Parts (Cross-Reference): SN75453BDRG4; SN75478D; SN75453BPE4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 007530-SN75453BP
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 5ns, 7ns
Alternative Parts (Cross-Reference): SN75453BDRG4; SN75478D; SN75453BPE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Wireless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 007530-SN75453BP
Product Name PMIC - PMIC - Gate Drivers - SN75453BP
Driver Type Low-side
Output Current 0.5000 amps
Supply Voltage 4.75 to 5.25 volts
Rise Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557KB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details