Texas Instruments PMIC - PMIC - Gate Drivers - SN75452BPSRG4 SN75452BPSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 082447-SN75452BPSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082447-SN75452BPSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75452BPSRG4 - 082447-SN75452BPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75452BPSRG4
082447-SN75452BPSRG4
PMIC - PMIC - Gate Drivers - SN75452BPSRG4 082447-SN75452BPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 082447-SN75452BPSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082447-SN75452BPSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 5ns, 7ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 082447-SN75452BPSRG4
Product Name PMIC - PMIC - Gate Drivers - SN75452BPSRG4
Driver Type Low-side
Output Configuration Noninverting
Output Current 0.5000 amps
Supply Voltage 4.75 to 5.25 volts
Rise Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC005AJE - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - A6271KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
 - 74VHCT244PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-1ED21271S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details