Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN75452BPG4

Description
Win Source Part Number: 1260205-SN75452BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75452BPE4,SN75452B PE4 Base Product Number: 75452
Request a Quote Datasheet
Description
Win Source Part Number: 1260205-SN75452BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75452BPE4,SN75452B PE4 Base Product Number: 75452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260205-SN75452BPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260205-SN75452BPG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260205-SN75452BPG4
Win Source Part Number: 1260205-SN75452BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Non-Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75452BPE4,SN75452B PE4 Base Product Number: 75452

Win Source Part Number: 1260205-SN75452BPG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Standard Package: 50
Logic Type: Peripheral Driver
Output Type: Open Collector
Current - Output High, Low: -, 300mA
Number of Elements: 2
Number of Bits per Element: 2
Input Type: Non-Inverting
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75452BPE4,SN75452BPE4
Base Product Number: 75452

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1260205-SN75452BPG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Output Configuration Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1709-SP Inverting High-Speed MOSFET Drivers - 5962-0151201VPA - Texas Instruments
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
LED Drivers - A8512ELBTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - 730-2EDL8123G3CXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
4 suppliers