Texas Instruments PMIC - PMIC - Gate Drivers - SN75451BPSR SN75451BPSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030486-SN75451BPSR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030486-SN75451BPSR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75451BPSR - 030486-SN75451BPSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75451BPSR
030486-SN75451BPSR
PMIC - PMIC - Gate Drivers - SN75451BPSR 030486-SN75451BPSR
Manufacturer: Texas Instruments Win Source Part Number: 030486-SN75451BPSR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 5ns, 7ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030486-SN75451BPSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 5ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 030486-SN75451BPSR
Product Name PMIC - PMIC - Gate Drivers - SN75451BPSR
Driver Type Low-side
Output Current 0.5000 amps
Supply Voltage 4.75 to 5.25 volts
Rise Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT1272IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details
Power Distribution Switches, Load Drivers - A6B595KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2EDN7424RXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
3 suppliers