Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN75451BPS

Description
Win Source Part Number: 1260211-SN75451BPS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 80 Mounting: SMD (SMT) Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN75451BPS,SN754 51BPS Base Product Number: 75451
Request a Quote Datasheet
Description
Win Source Part Number: 1260211-SN75451BPS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 80 Mounting: SMD (SMT) Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN75451BPS,SN754 51BPS Base Product Number: 75451
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260211-SN75451BPS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260211-SN75451BPS
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260211-SN75451BPS
Win Source Part Number: 1260211-SN75451BPS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 80 Mounting: SMD (SMT) Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN75451BPS,SN754 51BPS Base Product Number: 75451

Win Source Part Number: 1260211-SN75451BPS
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Standard Package: 80
Mounting: SMD (SMT)
Logic Type: Peripheral Driver
Output Type: Open Collector
Current - Output High, Low: -, 300mA
Number of Elements: 2
Number of Bits per Element: 2
Input Type: Inverting
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN75451BPS,SN75451BPS
Base Product Number: 75451

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1260211-SN75451BPS
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53345-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - A8518KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Driver IC - 730-2EDL05I06PJXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers