Manufacturer: Texas Instruments
Win Source Part Number: 082445-SN75451BD
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Low-Side
Operating Supply Voltage: 4.75 V ~ 5.25 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel P-Channel MOSFET
Rise / Fall Time (Typ): 5ns 7ns
Logic Voltage - VIL VIH: 0.8V 2V
Current - Peak Output (Source Sink): 500mA 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation, Communications & Networking, Test & Measurement
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 082445-SN75451BD |
| Product Name | Integrated Circuits(ICs) |