Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - SN754410NE SN754410NE

Description
Manufacturer: Texas Instruments Win Source Part Number: 030484-SN754410NE Packaging: Tube/Rail Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 36 V Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030484-SN754410NE Packaging: Tube/Rail Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 36 V Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SN754410NE - 030484-SN754410NE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SN754410NE
030484-SN754410NE
PMIC - PMIC - Full, Half - Bridge Drivers - SN754410NE 030484-SN754410NE
Manufacturer: Texas Instruments Win Source Part Number: 030484-SN754410NE Packaging: Tube/Rail Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: Through Hole Technology: Bipolar Voltage - Load: 4.5 V to 36 V Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030484-SN754410NE
Packaging: Tube/Rail
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: Through Hole
Technology: Bipolar
Voltage - Load: 4.5 V to 36 V
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 030484-SN754410NE
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SN754410NE
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74ALVC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details