4-Ch Gate Driver IC, 500mA, 28V, PDIP, Through Hole Product overview: SN75374N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mA, 28V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Through-Hole, 500mA, 28V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75374N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082444-SN75374N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 28 V
Rise and Fall Time: 20ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 16DIP
Low-Side Gate Driver IC Inverting 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SN75374N | 296-34130-5-ND | 082444-SN75374N | SN75374N | SN75374N |
| Product Name | Through-Hole 500mA 28V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - SN75374N | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 4; 4 | ||||
| Supply Voltage | 4.75 to 28 volts | 4.75 to 28 volts | 4.75 to 28 volts | 28 to 4.75 volts | 4.75 to 28 volts |
| Package Type | PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting |