Texas Instruments High-Performance Analog SOIC Gate Driver IC SN75374DR

Description
10-mA/40-mA 4-Channal gate driver with Two NAND inputs for each output 16-SOIC 0 to 70 Product overview: SN75374DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75374DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-mA/40-mA 4-Channal gate driver with Two NAND inputs for each output 16-SOIC 0 to 70 Product overview: SN75374DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75374DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Gate Driver IC
730-SN75374DR
SOIC Gate Driver IC 730-SN75374DR
10-mA/40-mA 4-Channal gate driver with Two NAND inputs for each output 16-SOIC 0 to 70 Product overview: SN75374DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75374DR can be used for catalog matching and distributor lookup.

10-mA/40-mA 4-Channal gate driver with Two NAND inputs for each output 16-SOIC 0 to 70 Product overview: SN75374DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75374DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - SN75374DR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
SN75374DR-ND
Gate Drivers SN75374DR-ND
Low-Side Gate Driver IC Inverting 16-SOIC

Low-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - SN75374DR - 108799-SN75374DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75374DR
108799-SN75374DR
PMIC - PMIC - Gate Drivers - SN75374DR 108799-SN75374DR
Manufacturer: Texas Instruments Win Source Part Number: 108799-SN75374DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 28 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108799-SN75374DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 28 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SN75374DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SN75374DR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SN75374DR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site
Gate Drivers - SN75374DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SN75374DR
Gate Drivers SN75374DR
Low-Side Gate Driver IC Inverting 16-SOIC

Low-Side Gate Driver IC Inverting 16-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-SN75374DR SN75374DR-ND 108799-SN75374DR SN75374DR SN75374DR
Product Name SOIC Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - SN75374DR Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Supply Voltage 28 volts 4.75 to 28 volts 4.75 to 28 volts 28 to 4.75 volts 4.75 to 28 volts
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Driver Type Low-side Low-side Low-side
Output Configuration Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535TV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
LED Drivers - AAT2893IUL-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 50 volts
View Details
Power Distribution Switches, Load Drivers - A2557EEBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 74AHC573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details