Texas Instruments Dual 24V 500mA Gate Driver IC SN75372PSRG4

Description
Dual MOSFET Gate Driver, 24V, 500mA, 65ns, 8-SO Product overview: SN75372PSRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 24V, 500mA, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-SN75372PSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual MOSFET Gate Driver, 24V, 500mA, 65ns, 8-SO Product overview: SN75372PSRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 24V, 500mA, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-SN75372PSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24V 500mA Gate Driver IC
726-SN75372PSRG4
Dual 24V 500mA Gate Driver IC 726-SN75372PSRG4
Dual MOSFET Gate Driver, 24V, 500mA, 65ns, 8-SO Product overview: SN75372PSRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 24V, 500mA, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-SN75372PSRG4 can be used for catalog matching and distributor lookup.

Dual MOSFET Gate Driver, 24V, 500mA, 65ns, 8-SO Product overview: SN75372PSRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 24V, 500mA, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-SN75372PSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - SN75372PSRG4 - 1256189-SN75372PSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75372PSRG4
1256189-SN75372PSRG4
PMIC - PMIC - Gate Drivers - SN75372PSRG4 1256189-SN75372PSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256189-SN75372PSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256189-SN75372PSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 726-SN75372PSRG4 1256189-SN75372PSRG4
Product Name Dual 24V 500mA Gate Driver IC PMIC - PMIC - Gate Drivers - SN75372PSRG4
Number of Outputs 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD11193-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559EBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
3 suppliers
Power - Gate Driver ICs - 2EDL8023G3C - 2EDL8023G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details