Win Source Part Number: 1253492-SN75372PSRE4
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Standard Package: 2,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Voltage - Supply: 4.75V ~ 5.25V, 4.75V ~ 24V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 75372
Dual Gate Driver, 500mA, 24V, SOP, 65ns Delay Product overview: SN75372PSRE4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500mA, 24V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 500mA, 24V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75372PSRE4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SO
Gate Drivers DUAL MOSFET DRIVERS
Low-Side Gate Driver IC Inverting 8-SO
IC GATE DRVR LOW-SIDE 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1253492-SN75372PSRE4 | 730-SN75372PSRE4 | SN75372PSRE4-ND | SN75372PSRE4 | SN75372PSRE4 | SN75372PSRE4 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Dual 500mA 24V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 4.75 to 24 volts | 20 volts | 4.75 to 24 volts | 4.75 to 24 volts | 24 to 4.75 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC | SOP | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |