Dual Gate Driver IC, 500mA, 24V, PDIP, 65ns Delay Product overview: SN75372PE4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500mA, 24V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 500mA, 24V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75372PE4 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers DUAL MOSFET DRIVERS
Low-Side Gate Driver IC Inverting 8-PDIP
10-MA/40-MA DUAL-CHANNAL GATE DR
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SN75372PE4 | 296-SN75372PE4-ND | SN75372PE4 | SN75372PE4 | SN75372PE4 |
| Product Name | Dual 500mA 24V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 20 volts | 4.75 to 24 volts | 24 to 4.75 volts | ||
| Fall Time | 30 ns | 20 ns | 20 ns | ||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Driver Type | Low-side | Low-side |