Win Source Part Number: 1095248-SN75372P
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 50
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Voltage - Supply: 4.75V ~ 5.25V, 4.75V ~ 24V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): SN75372PE4; SN75451BP; SN75452BP; EL7232CNZSN 75372P; SN75372P .;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3361-5,-296-336
Base Product Number: 75372
Low-Side Gate Driver IC Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
DRIVER, MOSFET, DUAL, SMD, PDIP8; Driver Configuration:Low Side; Peak Output Current:500mA; Supply Voltage Min:4.75V; Supply Voltage Max:24V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:40ns; Output Delay:30ns; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1095248-SN75372P | 296-3361-5-ND | SN75372P | SN75372P | SN75372P | 33AH4992 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Mosfet, Dual, Smd, Pdip8; Driver Configuration Texas Instruments |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 4.75 to 24 volts | 4.75 to 24 volts | 4.75 to 24 volts | 24 to 4.75 volts | 4.75 to 24 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |