Manufacturer: Texas Instruments
Win Source Part Number: 1100935-SN75372DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V, 4.75 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1100935-SN75372DRG4 |
| Product Name | PMIC - PMIC - Gate Drivers - SN75372DRG4 |
| Driver Type | Low-side |
| Output Current | 0.5000 amps |
| Supply Voltage | 4.75 to 24 volts |