Dual Channel Gate Driver, 500mA, 24V, SOIC, Surface Mount Product overview: SN75372D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 500mA, 24V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SMD, 500mA, 24V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75372D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC, MOSFET DRIVER, DUAL, SOIC-8; Driver Configuration:Low Side; Peak Output Current:500mA; Supply Voltage Min:4.75V; Supply Voltage Max:24V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:40ns; Output Delay:30ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SN75372D | 296-3360-5-ND | SN75372D | SN75372D | SN75372D | 26AJ9676 |
| Product Name | Dual SMD 500mA 24V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic, Mosfet Driver, Dual, Soic-8; Driver Configuration Texas Instruments |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 7 volts | 4.75 to 24 volts | 24 to 4.75 volts | 4.75 to 24 volts | 4.75 to 24 volts | |
| Fall Time | 30 ns | 20 ns | ||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | ||
| Driver Type | Low-side | Low-side |