The SN75276P is a fail-safe differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It is compatible with ANSI standards TIA/EIA-422-B and TIA/EIA-485-A, and meets ITU Recommendation V.11, making it suitable for applications in noisy environments. The device features a 3-state driver and receiver, operates from a single 5-V supply, and supports individual driver and receiver enables for flexible control. With a driver output capability of ±60 mA and thermal shutdown protection, the SN75276P ensures reliable operation under various fault conditions. The receiver has a minimum input impedance of 12 kΩ and a sensitivity of ,Äì300 mV/0 mV, which enhances its performance in multipoint configurations. The device is characterized for operation within a temperature range of 0°C to 70°C and is pin-to-pin compatible with the SN75176A, allowing for easy integration into existing designs.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN75276P |
| Product Name | Drivers, Receivers, Transceivers |
| Features | RoHS |