SN75189DR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN75189DR
Description
IC RECEIVER 0/4 14SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 14SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75189DR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75189DR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Technology
GPS; Galileo, GLONASS, GPS
Supply Voltage
Other; 1.5V ~ 3.6V
Package Type
6-XFDFN
View Details