Manufacturer: Texas Instruments
Win Source Part Number: 042798-SN75188DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Defence, Military & Aerospace
IC QUAD LINE DRIVER 14-SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 042798-SN75188DRG4 | 815-SN75188DRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75188DRG4 | IC QUAD LINE DRIVER 14-SOIC |