Manufacturer: Texas Instruments
Win Source Part Number: 030475-SN75188DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Family Name: SN75188
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±7.5 V to 15 V
Alternative Parts (Cross-Reference): MAX1488ECSD+T; MAX1488EESD; MAX1488EESD-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 030475-SN75188DR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75188DR |