Manufacturer: Texas Instruments
Win Source Part Number: 082439-SN75188D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±7.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 082439-SN75188D |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75188D |