Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75186DWRE4

Description
Win Source Part Number: 1261139-SN75186DWRE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN751 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261139-SN75186DWRE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN751 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261139-SN75186DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261139-SN75186DWRE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261139-SN75186DWRE4
Win Source Part Number: 1261139-SN75186DWRE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN751 Product Status: Obsolete

Win Source Part Number: 1261139-SN75186DWRE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Transceiver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Half
Receiver Hysteresis: 1 V
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN751
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75186DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75186DWRE4
Drivers, Receivers, Transceivers SN75186DWRE4
4/4 Transceiver Half RS232 24-SOIC

4/4 Transceiver Half RS232 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261139-SN75186DWRE4 SN75186DWRE4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details