Texas Instruments Interface - Drivers, Receivers, Transceivers SN75183DR

Description
IC DRIVER 2/0 14SOIC
Description
IC DRIVER 2/0 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75183DR is a dual differential line driver designed for use with a single 5-V supply. It features high-current outputs suitable for driving balanced lines, such as twisted pairs, while maintaining low power dissipation. The device is TTL compatible and includes short-circuit protection for its outputs, as well as output clamp diodes to manage line transients. It is characterized for operation from 0°C to 70°C and is designed to be interchangeable with similar products from National Semiconductor, specifically the DS7830 and DS8830. The SN75183DR is suitable for applications requiring differential signaling and can function as a TTL expander or phase splitter.

Datasheet Summary
Powered by GS/AI

The SN75183DR is a dual differential line driver designed for use with a single 5-V supply. It features high-current outputs suitable for driving balanced lines, such as twisted pairs, while maintaining low power dissipation. The device is TTL compatible and includes short-circuit protection for its outputs, as well as output clamp diodes to manage line transients. It is characterized for operation from 0°C to 70°C and is designed to be interchangeable with similar products from National Semiconductor, specifically the DS7830 and DS8830. The SN75183DR is suitable for applications requiring differential signaling and can function as a TTL expander or phase splitter.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN75183DR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN75183DR
Interface - Drivers, Receivers, Transceivers SN75183DR
IC DRIVER 2/0 14SOIC

IC DRIVER 2/0 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN75183DR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Attenuators - AA113-310LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 1000 MHz
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details