Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPSRG4 SN75176BPSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256159-SN75176BPSRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN75176B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): ADM485AR; ADM485AR-REEL; ADM1485JRZ-Reel7; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256159-SN75176BPSRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN75176B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): ADM485AR; ADM485AR-REEL; ADM1485JRZ-Reel7; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPSRG4 - 1256159-SN75176BPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPSRG4
1256159-SN75176BPSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPSRG4 1256159-SN75176BPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256159-SN75176BPSRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN75176B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): ADM485AR; ADM485AR-REEL; ADM1485JRZ-Reel7; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256159-SN75176BPSRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN75176B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): ADM485AR; ADM485AR-REEL; ADM1485JRZ-Reel7;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75176BPSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75176BPSRG4
Drivers, Receivers, Transceivers SN75176BPSRG4
1/1 Transceiver Half RS422, RS485 8-SO

1/1 Transceiver Half RS422, RS485 8-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1256159-SN75176BPSRG4 SN75176BPSRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPSRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details