The SN75176ADR is a differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines, compliant with ANSI Standard EIA/TIA-422-B and ITU Recommendation V.11. It operates from a single 5-V power supply and features a 3-state driver and receiver with individual enables for direction control. The device supports loads up to 60 mA and includes thermal shutdown protection, positive and negative current limiting, and a minimum receiver input impedance of 12 kΩ. The input sensitivity is ±200 mV with a typical hysteresis of 50 mV, making it suitable for low-speed RS485 communication up to 5 Mbps. The operating temperature range is from 0°C to 70°C, and it is available in both SOIC and PDIP packages. This part is commonly used and has a balanced supply and demand status in the market.
Manufacturer: Texas Instruments
Win Source Part Number: 007513-SN75176ADR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN75176A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ADM4850ACP-REEL; ADM4851ACP-REEL7; ADM4851ACP-REEL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 007513-SN75176ADR | SN75176ADR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75176ADR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |