Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75175DR SN75175DR

Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet
Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75175DR - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO16

Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75175DR - 030467-SN75175DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75175DR
030467-SN75175DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75175DR 030467-SN75175DR
Manufacturer: Texas Instruments Win Source Part Number: 030467-SN75175DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030467-SN75175DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75175DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75175DR
Drivers, Receivers, Transceivers SN75175DR
0/4 Receiver RS422, RS423, RS485 16-SOIC

0/4 Receiver RS422, RS423, RS485 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number SN75175DR 030467-SN75175DR SN75175DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75175DR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details