Texas Instruments Interface - Drivers, Receivers, Transceivers SN751730DRG4

Description
IC TRANSCEIVER 3/3 16SOIC
Description
IC TRANSCEIVER 3/3 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN751730DRG4 is a triple line driver/receiver designed to meet the input/output interface specifications for IBM System 360/370, supporting operation at speeds up to 4.5 Mb/s. It operates with a single 5-V supply and features uncommitted emitter-follower output structures suitable for party-line applications. The device includes driver output short-circuit protection and is compatible with standard TTL logic levels, making it versatile for various applications. The receiver input resistance ranges from 7.4 k,Ѷ to 20 k,Ѷ, and the device is designed to handle open line conditions effectively. The driver inputs and receiver outputs are configured in conventional TTL format, allowing for straightforward integration into existing systems. The SN751730 is available in multiple package options, including PDIP and SOIC, facilitating selection based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The SN751730DRG4 is a triple line driver/receiver designed to meet the input/output interface specifications for IBM System 360/370, supporting operation at speeds up to 4.5 Mb/s. It operates with a single 5-V supply and features uncommitted emitter-follower output structures suitable for party-line applications. The device includes driver output short-circuit protection and is compatible with standard TTL logic levels, making it versatile for various applications. The receiver input resistance ranges from 7.4 k,Ѷ to 20 k,Ѷ, and the device is designed to handle open line conditions effectively. The driver inputs and receiver outputs are configured in conventional TTL format, allowing for straightforward integration into existing systems. The SN751730 is available in multiple package options, including PDIP and SOIC, facilitating selection based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN751730DRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN751730DRG4
Interface - Drivers, Receivers, Transceivers SN751730DRG4
IC TRANSCEIVER 3/3 16SOIC

IC TRANSCEIVER 3/3 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN751730DRG4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20710A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 5.5V
View Details