Manufacturer: Texas Instruments
Win Source Part Number: 030464-SN751701PSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 030464-SN751701PSR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN751701PSR |