TRANSCEIVER, OCTAL, SOIC-24; Logic Device Type:Transceiver, Bidirectional; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7708 |
| Product Name | Transceiver, Octal, Soic-24; Logic Device Type Texas Instruments |