IC, TRANSCEIVER, 8 DRIVER; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:-; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9667 |
| Product Name | Ic, Transceiver, 8 Driver; Logic Device Type Texas Instruments |