TRANSCEIVER, NON INVERTING, SOIC-20; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5184 |
| Product Name | Transceiver, Non Inverting, Soic-20; Logic Family / Base Number Texas Instruments |