IC, TRANSCEIVER, DIFFERNETIAL; Logic Device Type:Transceiver; Logic Family / Base Number:-; Logic Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5182 |
| Product Name | Ic, Transceiver, Differnetial; Logic Device Type Texas Instruments |