Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN751178NS SN751178NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256121-SN751178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256121-SN751178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NS - 1256121-SN751178NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NS
1256121-SN751178NS
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NS 1256121-SN751178NS
Manufacturer: Texas Instruments Win Source Part Number: 1256121-SN751178NS Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automotive Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256121-SN751178NS
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN751178NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN751178NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN751178NS
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - SN751178NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN751178NS
Drivers, Receivers, Transceivers SN751178NS
2/2 Transceiver Full 16-SO

2/2 Transceiver Full 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1256121-SN751178NS SN751178NS SN751178NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN751178NS Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details