Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSRG4 SN751177NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 082418-SN751177NSRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082418-SN751177NSRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSRG4 - 082418-SN751177NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSRG4
082418-SN751177NSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSRG4 082418-SN751177NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 082418-SN751177NSRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082418-SN751177NSRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN751177NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN751177NSRG4
Drivers, Receivers, Transceivers SN751177NSRG4
2/2 Transceiver Full RS422, RS485 16-SO

2/2 Transceiver Full RS422, RS485 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 082418-SN751177NSRG4 SN751177NSRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details