TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN75115N -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Drivers, Receivers, Transceivers
SN75115N
Description
0/2 Receiver 16-PDIP
-
Quarktwin Technology Ltd.
Description
0/2 Receiver 16-PDIP
Suppliers
Drivers, Receivers, Transceivers
SN75115N
Buy Now
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
SN75115N |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
16-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; Surface Mount
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Microchip Technology, Inc.
Package Type
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features
RoHS
Operating Temperature
-40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
HQFN
Operating Frequency
400 to 4000 MHz
Supply Voltage
3 volts
View Details