TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN75107ANSR -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Drivers, Receivers, Transceivers
SN75107ANSR
Description
0/2 Receiver 14-SO
Request a Quote
Email Supplier
Datasheet
Description
0/2 Receiver 14-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
296-28523-2-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
5.25 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Allegro MicroSystems Inc.
Number of Outputs
8
Output Configuration
Inverting; Shift Register
Output Voltage
4 volts
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details