Texas Instruments Standard Linear and Logic 166MHz Logic IC SN74V3690-6PEU

Description
Sync FIFO 32Kx36 4.5ns 166MHz LQFP Product overview: SN74V3690-6PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 166MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3690-6PEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sync FIFO 32Kx36 4.5ns 166MHz LQFP Product overview: SN74V3690-6PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 166MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3690-6PEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166MHz Logic IC - 707-SN74V3690-6PEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHz Logic IC
707-SN74V3690-6PEU
166MHz Logic IC 707-SN74V3690-6PEU
Sync FIFO 32Kx36 4.5ns 166MHz LQFP Product overview: SN74V3690-6PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 166MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3690-6PEU can be used for catalog matching and distributor lookup.

Sync FIFO 32Kx36 4.5ns 166MHz LQFP Product overview: SN74V3690-6PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 166MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3690-6PEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V3690-6PEU
Product Name 166MHz Logic IC
Supply Voltage 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details