Texas Instruments Standard Linear and Logic Dual 144Kb 133.3MHz Logic IC SN74V3660-7PEU

Description
144Kb FIFO 36b Sync Dual 133.3MHz LQFP Product overview: SN74V3660-7PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 144Kb, 133.3MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 144Kb, 133.3MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3660-7PEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
144Kb FIFO 36b Sync Dual 133.3MHz LQFP Product overview: SN74V3660-7PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 144Kb, 133.3MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 144Kb, 133.3MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3660-7PEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 144Kb 133.3MHz Logic IC - 707-SN74V3660-7PEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 144Kb 133.3MHz Logic IC
707-SN74V3660-7PEU
Dual 144Kb 133.3MHz Logic IC 707-SN74V3660-7PEU
144Kb FIFO 36b Sync Dual 133.3MHz LQFP Product overview: SN74V3660-7PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 144Kb, 133.3MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 144Kb, 133.3MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3660-7PEU can be used for catalog matching and distributor lookup.

144Kb FIFO 36b Sync Dual 133.3MHz LQFP Product overview: SN74V3660-7PEU from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 144Kb, 133.3MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 144Kb, 133.3MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V3660-7PEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V3660-7PEU
Product Name Dual 144Kb 133.3MHz Logic IC
Supply Voltage 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08PW-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F38/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers