Texas Instruments Standard Linear and Logic 288Kb 133MHz Logic IC SN74V273-7PZA

Description
Sync FIFO 288Kb 18b 133MHz LQFP IC Product overview: SN74V273-7PZA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 288Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V273-7PZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sync FIFO 288Kb 18b 133MHz LQFP IC Product overview: SN74V273-7PZA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 288Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V273-7PZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
288Kb 133MHz Logic IC - 707-SN74V273-7PZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
288Kb 133MHz Logic IC
707-SN74V273-7PZA
288Kb 133MHz Logic IC 707-SN74V273-7PZA
Sync FIFO 288Kb 18b 133MHz LQFP IC Product overview: SN74V273-7PZA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 288Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V273-7PZA can be used for catalog matching and distributor lookup.

Sync FIFO 288Kb 18b 133MHz LQFP IC Product overview: SN74V273-7PZA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 288Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V273-7PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V273-7PZA
Product Name 288Kb 133MHz Logic IC
Supply Voltage 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5420FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details