Texas Instruments Standard Linear and Logic 72Kb 100MHz Logic IC SN74V245-10PAG

Description
72Kb 18b Sync FIFO IC, 100MHz, 6.5ns, TQFP Product overview: SN74V245-10PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 100MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 100MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-10PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
72Kb 18b Sync FIFO IC, 100MHz, 6.5ns, TQFP Product overview: SN74V245-10PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 100MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 100MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-10PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72Kb 100MHz Logic IC - 707-SN74V245-10PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
72Kb 100MHz Logic IC
707-SN74V245-10PAG
72Kb 100MHz Logic IC 707-SN74V245-10PAG
72Kb 18b Sync FIFO IC, 100MHz, 6.5ns, TQFP Product overview: SN74V245-10PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 100MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 100MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-10PAG can be used for catalog matching and distributor lookup.

72Kb 18b Sync FIFO IC, 100MHz, 6.5ns, TQFP Product overview: SN74V245-10PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 100MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 100MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-10PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V245-10PAG
Product Name 72Kb 100MHz Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers