Texas Instruments Standard Linear and Logic 18Kb 66.7MHz Logic IC SN74V225-15PAG

Description
18Kb 18b Synchronous FIFO, 10ns, 66.7MHz, TQFP Product overview: SN74V225-15PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V225-15PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18Kb 18b Synchronous FIFO, 10ns, 66.7MHz, TQFP Product overview: SN74V225-15PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V225-15PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18Kb 66.7MHz Logic IC - 707-SN74V225-15PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18Kb 66.7MHz Logic IC
707-SN74V225-15PAG
18Kb 66.7MHz Logic IC 707-SN74V225-15PAG
18Kb 18b Synchronous FIFO, 10ns, 66.7MHz, TQFP Product overview: SN74V225-15PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V225-15PAG can be used for catalog matching and distributor lookup.

18Kb 18b Synchronous FIFO, 10ns, 66.7MHz, TQFP Product overview: SN74V225-15PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V225-15PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V225-15PAG
Product Name 18Kb 66.7MHz Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BDA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details