Texas Instruments Standard Linear and Logic 9Kb 50MHz Logic IC SN74V215-20PAG

Description
512x18 Sync FIFO 9Kb 18b 50MHz TQFP Product overview: SN74V215-20PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Kb, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 9Kb, 50MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V215-20PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512x18 Sync FIFO 9Kb 18b 50MHz TQFP Product overview: SN74V215-20PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Kb, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 9Kb, 50MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V215-20PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9Kb 50MHz Logic IC - 707-SN74V215-20PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9Kb 50MHz Logic IC
707-SN74V215-20PAG
9Kb 50MHz Logic IC 707-SN74V215-20PAG
512x18 Sync FIFO 9Kb 18b 50MHz TQFP Product overview: SN74V215-20PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Kb, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 9Kb, 50MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V215-20PAG can be used for catalog matching and distributor lookup.

512x18 Sync FIFO 9Kb 18b 50MHz TQFP Product overview: SN74V215-20PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9Kb, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 9Kb, 50MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V215-20PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V215-20PAG
Product Name 9Kb 50MHz Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details