Texas Instruments Standard Linear and Logic Voltage Clamp, Dual, 3 I/p, Vssop-8; No. Of Inputs Texas Instruments SN74TVC3306DCUR

Description
VOLTAGE CLAMP, DUAL, 3 I/P, VSSOP-8; No. of Inputs:3; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
VOLTAGE CLAMP, DUAL, 3 I/P, VSSOP-8; No. of Inputs:3; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Clamp, Dual, 3 I/p, Vssop-8; No. Of Inputs Texas Instruments - 26AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Clamp, Dual, 3 I/p, Vssop-8; No. Of Inputs Texas Instruments
26AJ9627
Voltage Clamp, Dual, 3 I/p, Vssop-8; No. Of Inputs Texas Instruments 26AJ9627
VOLTAGE CLAMP, DUAL, 3 I/P, VSSOP-8; No. of Inputs:3; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VOLTAGE CLAMP, DUAL, 3 I/P, VSSOP-8; No. of Inputs:3; Output Current:-; Propagation Delay:1.3ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9627
Product Name Voltage Clamp, Dual, 3 I/p, Vssop-8; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H603FN - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AVC4T3144GU12-QXCT-ND - DigiKey
Specs
Package Type 12-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers